GFS Chemicals, Inc. 1-IODOHEXANE, 98%

Description
ITEM#:3992 CH3(CH2)5I CAS#:638-45-9 F.W.:212.08 NFPA#: Specific Gravity: 1.437 DOT:NR Descriptions: Stored over copper. Specification TEST 1. Assay (GC-FID), 97.5% min 2. H2O (KF), 0.5% max 3. Store over copper shot or copper helix 4. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3992 CH3(CH2)5I CAS#:638-45-9 F.W.:212.08 NFPA#: Specific Gravity: 1.437 DOT:NR Descriptions: Stored over copper. Specification TEST 1. Assay (GC-FID), 97.5% min 2. H2O (KF), 0.5% max 3. Store over copper shot or copper helix 4. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-IODOHEXANE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-IODOHEXANE, 98%
1-IODOHEXANE, 98%
ITEM#:3992 CH3(CH2)5I CAS#:638-45-9 F.W.:212.08 NFPA#: Specific Gravity: 1.437 DOT:NR Descriptions: Stored over copper. Specification TEST 1. Assay (GC-FID), 97.5% min 2. H2O (KF), 0.5% max 3. Store over copper shot or copper helix 4. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3992
CH3(CH2)5I
CAS#:638-45-9
F.W.:212.08
NFPA#:
Specific Gravity: 1.437
DOT:NR
Descriptions: Stored over copper.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. H2O (KF), 0.5% max
3. Store over copper shot or copper helix
4. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-IODOHEXANE, 98%
Chemical Family All Alkanes; Hexane
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-OCTYNE, 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-OCTYNE, 99%
Chemical Formula CH3(CH2)5CCH
CAS Number 629-05-0
View Details
A.G. Scientific, Inc.
Specs
Trigger Acid
Chemical Name 3b-Hydroxyolean-12-en-28-oic acid; Caryophyllin; Oleanic Acid
Chemical Formula C30H48O3
View Details