GFS Chemicals, Inc. 1-HEPTANOL, 99%

Description
ITEM#:4809 CH3(CH2)6OH CAS#:111-70-6 F.W.:116.20 NFPA#: Specific Gravity: 0.822 DOT:9/III Descriptions: n-Heptyl alcohol Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:4809 CH3(CH2)6OH CAS#:111-70-6 F.W.:116.20 NFPA#: Specific Gravity: 0.822 DOT:9/III Descriptions: n-Heptyl alcohol Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-HEPTANOL, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-HEPTANOL, 99%
1-HEPTANOL, 99%
ITEM#:4809 CH3(CH2)6OH CAS#:111-70-6 F.W.:116.20 NFPA#: Specific Gravity: 0.822 DOT:9/III Descriptions: n-Heptyl alcohol Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. H2O (KF), 0.5% max 4. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:4809
CH3(CH2)6OH
CAS#:111-70-6
F.W.:116.20
NFPA#:
Specific Gravity: 0.822
DOT:9/III
Descriptions: n-Heptyl alcohol
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. H2O (KF), 0.5% max
4. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-HEPTANOL, 99%
Trigger Solvent
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-OCTADECENE, 90% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-OCTADECENE, 90%
Chemical Formula CH3(CH2)15CH=CH2
CAS Number 112-88-9
View Details
Piedmont Chemical Industries, Inc.
View Details