GFS Chemicals, Inc. 1-HEPTADECYNE, 97%

Description
ITEM#:3424 CH3(CH2)14C≡CH CAS#:26186-00-5 F.W.:236.44 NFPA#: Specific Gravity: 0.800 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid 4. Exists in solid state when < 26 C Properties No properties.
Description
ITEM#:3424 CH3(CH2)14C≡CH CAS#:26186-00-5 F.W.:236.44 NFPA#: Specific Gravity: 0.800 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid 4. Exists in solid state when < 26 C Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-HEPTADECYNE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-HEPTADECYNE, 97%
1-HEPTADECYNE, 97%
ITEM#:3424 CH3(CH2)14C≡CH CAS#:26186-00-5 F.W.:236.44 NFPA#: Specific Gravity: 0.800 DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid 4. Exists in solid state when < 26 C Properties No properties.

ITEM#:3424
CH3(CH2)14C≡CH
CAS#:26186-00-5
F.W.:236.44
NFPA#:
Specific Gravity: 0.800
DOT:9/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
4. Exists in solid state when < 26 C
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-HEPTADECYNE, 97%
Chemical Name 1-HEPTADECYNE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-TRIMETHYLSILYL-1,4-PENTADIYNE 96% -  - GFS Chemicals, Inc.
Specs
Chemical Name 1-TRIMETHYLSILYL-1,4-PENTADIYNE 96%
Chemical Formula HCCCH2CCSi(CH3)3
CAS Number 71789-10-1
View Details
A.G. Scientific, Inc.
Specs
Trigger Salt
Chemical Name ETB-Receptor Antagonist [N-cis-2,6-Dimethylpiperidinocarbonyl-L-yMeLeu-D-Trp(COOMe)-D-Nle-Ona
Chemical Formula C34H50N5O7Na
View Details