GFS Chemicals, Inc. 1-BROMOPROPANE, 99%

Description
ITEM#:2603 CH3CH2CH2Br CAS#:106-94-5 F.W.:123.00 NFPA#:2-2-0 Specific Gravity: 1.354 DOT:3/II Descriptions: Propyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:2603 CH3CH2CH2Br CAS#:106-94-5 F.W.:123.00 NFPA#:2-2-0 Specific Gravity: 1.354 DOT:3/II Descriptions: Propyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-BROMOPROPANE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-BROMOPROPANE, 99%
1-BROMOPROPANE, 99%
ITEM#:2603 CH3CH2CH2Br CAS#:106-94-5 F.W.:123.00 NFPA#:2-2-0 Specific Gravity: 1.354 DOT:3/II Descriptions: Propyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:2603
CH3CH2CH2Br
CAS#:106-94-5
F.W.:123.00
NFPA#:2-2-0
Specific Gravity: 1.354
DOT:3/II
Descriptions: Propyl bromide
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-BROMOPROPANE, 99%
Chemical Family All Alkanes; Propane
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-NONENE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-NONENE, 98%
Chemical Formula CH3(CH2)6CH=CH2
CAS Number 124-11-8
View Details
Piedmont Chemical Industries, Inc.
View Details