GFS Chemicals, Inc. 1-BROMOPENTANE, 99%

Description
ITEM#:2724 CH3(CH2)4Br CAS#:110-53-2 F.W.:151.05 NFPA#: Specific Gravity: 1.218 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:2724 CH3(CH2)4Br CAS#:110-53-2 F.W.:151.05 NFPA#: Specific Gravity: 1.218 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-BROMOPENTANE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-BROMOPENTANE, 99%
1-BROMOPENTANE, 99%
ITEM#:2724 CH3(CH2)4Br CAS#:110-53-2 F.W.:151.05 NFPA#: Specific Gravity: 1.218 DOT:3/III Descriptions: Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:2724
CH3(CH2)4Br
CAS#:110-53-2
F.W.:151.05
NFPA#:
Specific Gravity: 1.218
DOT:3/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-BROMOPENTANE, 99%
Chemical Name 1-BROMOPENTANE, 99%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
t-BUTYLDIMETHYLCHLOROSILANE, 2.85M in toluene, 48-52% solution - SIB1935.5 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 5 ClSi
CAS Number 18162-48-6
Flash Point 39.2 F (4 C)
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details