GFS Chemicals, Inc. 1-BROMOHEXANE, 98%

Description
ITEM#:2601 CH3(CH2)5Br CAS#:111-25-1 F.W.:165.08 NFPA#:1-2-0 Specific Gravity: 1.174 DOT:3/III Descriptions: Specification TEST 1. Assay 98% min. Properties No properties.
Description
ITEM#:2601 CH3(CH2)5Br CAS#:111-25-1 F.W.:165.08 NFPA#:1-2-0 Specific Gravity: 1.174 DOT:3/III Descriptions: Specification TEST 1. Assay 98% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-BROMOHEXANE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-BROMOHEXANE, 98%
1-BROMOHEXANE, 98%
ITEM#:2601 CH3(CH2)5Br CAS#:111-25-1 F.W.:165.08 NFPA#:1-2-0 Specific Gravity: 1.174 DOT:3/III Descriptions: Specification TEST 1. Assay 98% min. Properties No properties.

ITEM#:2601
CH3(CH2)5Br
CAS#:111-25-1
F.W.:165.08
NFPA#:1-2-0
Specific Gravity: 1.174
DOT:3/III
Descriptions:
Specification
TEST
1. Assay 98% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-BROMOHEXANE, 98%
Chemical Family All Alkanes; Hexane
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-AMINO-3-METHYL-1-BUTYNE, 95% -  - GFS Chemicals, Inc.
Specs
Chemical Name 3-AMINO-3-METHYL-1-BUTYNE, 95%
Chemical Formula HCCH2C(CH3)2NH2
CAS Number 2978-58-7
View Details
Specs
Trigger Acid
Chemical Formula C20H28O4
CAS Number CAS [3650-09-7]
View Details