GFS Chemicals, Inc. 1-BROMOHEPTANE, 99%

Description
ITEM#:2600 CH3(CH2)6Br CAS#:629-04-9 F.W.:179.11 NFPA#: Specific Gravity: 1.140 DOT:3/III Descriptions: Heptyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to lt. yellow liquid Properties No properties.
Description
ITEM#:2600 CH3(CH2)6Br CAS#:629-04-9 F.W.:179.11 NFPA#: Specific Gravity: 1.140 DOT:3/III Descriptions: Heptyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to lt. yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-BROMOHEPTANE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-BROMOHEPTANE, 99%
1-BROMOHEPTANE, 99%
ITEM#:2600 CH3(CH2)6Br CAS#:629-04-9 F.W.:179.11 NFPA#: Specific Gravity: 1.140 DOT:3/III Descriptions: Heptyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to lt. yellow liquid Properties No properties.

ITEM#:2600
CH3(CH2)6Br
CAS#:629-04-9
F.W.:179.11
NFPA#:
Specific Gravity: 1.140
DOT:3/III
Descriptions: Heptyl bromide
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to lt. yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-BROMOHEPTANE, 99%
Chemical Name 1-BROMOHEPTANE, 99%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
N-Formylnornicotine - 10426 - Medical Isotopes, Inc.
Medical Isotopes, Inc.
Specs
Chemical Formula C 10 H 12 N 2 O
CAS Number 3000-81-5
View Details