GFS Chemicals, Inc. 1-BROMOBUTANE, 99%

Description
ITEM#:2597 CH3(CH2)3Br CAS#:109-65-9 F.W.:137.03 NFPA#:2-3-0 Specific Gravity: 1.276 DOT:3/II Descriptions: n-butyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. H2O (KF), 0.05% min 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:2597 CH3(CH2)3Br CAS#:109-65-9 F.W.:137.03 NFPA#:2-3-0 Specific Gravity: 1.276 DOT:3/II Descriptions: n-butyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. H2O (KF), 0.05% min 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1-BROMOBUTANE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1-BROMOBUTANE, 99%
1-BROMOBUTANE, 99%
ITEM#:2597 CH3(CH2)3Br CAS#:109-65-9 F.W.:137.03 NFPA#:2-3-0 Specific Gravity: 1.276 DOT:3/II Descriptions: n-butyl bromide Specification TEST 1. Assay (GC-FID), 98.5% min 2. H2O (KF), 0.05% min 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:2597
CH3(CH2)3Br
CAS#:109-65-9
F.W.:137.03
NFPA#:2-3-0
Specific Gravity: 1.276
DOT:3/II
Descriptions: n-butyl bromide
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. H2O (KF), 0.05% min
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1-BROMOBUTANE, 99%
Chemical Family All Alkanes; Butane
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-BROMO-6,6-DIMETHYL-2-HEPTEN-4-YNE cis/trans, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 1-BROMO-6,6-DIMETHYL-2-HEPTEN-4-YNE cis/trans, 98%
Chemical Formula (CH3)3CCCCH=CHCH2Br
CAS Number 126764-15-6
View Details