GFS Chemicals, Inc. 1,9-DECADIYNE 97%

Description
ITEM#:3072 HC≡C(CH2)6C≡CH CAS#:1720-38-3 F.W.:134.22 NFPA#: Specific Gravity: 0.816 DOT:9/III Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3072 HC≡C(CH2)6C≡CH CAS#:1720-38-3 F.W.:134.22 NFPA#: Specific Gravity: 0.816 DOT:9/III Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,9-DECADIYNE 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,9-DECADIYNE 97%
1,9-DECADIYNE 97%
ITEM#:3072 HC≡C(CH2)6C≡CH CAS#:1720-38-3 F.W.:134.22 NFPA#: Specific Gravity: 0.816 DOT:9/III Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3072
HC≡C(CH2)6C≡CH
CAS#:1720-38-3
F.W.:134.22
NFPA#:
Specific Gravity: 0.816
DOT:9/III
Descriptions:
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,9-DECADIYNE 97%
Chemical Name 1,9-DECADIYNE 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5-HEXYNOIC ACID, 96% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Trigger Acid
Chemical Name 5-HEXYNOIC ACID, 96%
Chemical Formula HCC(CH2)3COOH
View Details
Specs
Trigger Acid
Chemical Formula C20H20N2O3
CAS Number CAS [18172-33-3]
View Details