GFS Chemicals, Inc. 1,9-DECADIENE, 98%

Description
ITEM#:3443 H2C=CH(CH2)6CH=CH2 CAS#:1647-16-1 F.W.:138.25 NFPA#: Specific Gravity: 0.750 DOT: Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Color - Clear to light yellow liquid Properties No properties.
Description
ITEM#:3443 H2C=CH(CH2)6CH=CH2 CAS#:1647-16-1 F.W.:138.25 NFPA#: Specific Gravity: 0.750 DOT: Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Color - Clear to light yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,9-DECADIENE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,9-DECADIENE, 98%
1,9-DECADIENE, 98%
ITEM#:3443 H2C=CH(CH2)6CH=CH2 CAS#:1647-16-1 F.W.:138.25 NFPA#: Specific Gravity: 0.750 DOT: Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Color - Clear to light yellow liquid Properties No properties.

ITEM#:3443
H2C=CH(CH2)6CH=CH2
CAS#:1647-16-1
F.W.:138.25
NFPA#:
Specific Gravity: 0.750
DOT:
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Color - Clear to light yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,9-DECADIENE, 98%
Chemical Name 1,9-DECADIENE, 98%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Solvents - FINASOL LF - Total Lubricants USA, Inc.
Total Lubricants USA, Inc.
Specs
Trigger Solvent
State of Matter Liquid / Solution
Flash Point 100 F (37.78 C)
View Details
DYTEK® EP Amine (1,3-Pentanediamine, DAMP)* -  - INVISTA
Specs
Chemical Family All Amines
Chemical Name Pentanediamine
Chemical Formula C5H14N2
View Details