GFS Chemicals, Inc. 1,6-DIIODOHEXANE, 97%

Description
ITEM#:3839 I(CH2)6I CAS#:629-09-4 F.W.:337.97 NFPA#: Specific Gravity: 2.050 DOT:NR Descriptions: Stabilized with copper. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (Copper shot), Confirm presence 4. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3839 I(CH2)6I CAS#:629-09-4 F.W.:337.97 NFPA#: Specific Gravity: 2.050 DOT:NR Descriptions: Stabilized with copper. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (Copper shot), Confirm presence 4. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,6-DIIODOHEXANE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,6-DIIODOHEXANE, 97%
1,6-DIIODOHEXANE, 97%
ITEM#:3839 I(CH2)6I CAS#:629-09-4 F.W.:337.97 NFPA#: Specific Gravity: 2.050 DOT:NR Descriptions: Stabilized with copper. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (Copper shot), Confirm presence 4. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3839
I(CH2)6I
CAS#:629-09-4
F.W.:337.97
NFPA#:
Specific Gravity: 2.050
DOT:NR
Descriptions: Stabilized with copper.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Stabilizer (Copper shot), Confirm presence
4. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,6-DIIODOHEXANE, 97%
Chemical Family All Alkanes; Hexane
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Basic Materials & Chemicals - Acrylates/SAP - LG Chemical of America Inc.
Specs
Trigger Solvent
Chemical Family All Alcohols; Butanol (optional feature)
Chemical Name Normal Butyl Alcohol(N-BuOH)| 2-Ethylhexanol(2-EH) Octanol
View Details
TruVis™ Esters -  - Teknor Apex Company
Teknor Apex Company
Specs
Chemical Family All Esters
View Details