GFS Chemicals, Inc. 1,6-DIBROMOHEXANE 98%

Description
ITEM#:2976 Br(CH2)6Br CAS#:629-03-8 F.W.:243.98 NFPA#: Specific Gravity: 1.586 DOT:9/III Descriptions: Hexamethylene Dibromide Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless to yellow 4. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:2976 Br(CH2)6Br CAS#:629-03-8 F.W.:243.98 NFPA#: Specific Gravity: 1.586 DOT:9/III Descriptions: Hexamethylene Dibromide Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless to yellow 4. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,6-DIBROMOHEXANE 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,6-DIBROMOHEXANE 98%
1,6-DIBROMOHEXANE 98%
ITEM#:2976 Br(CH2)6Br CAS#:629-03-8 F.W.:243.98 NFPA#: Specific Gravity: 1.586 DOT:9/III Descriptions: Hexamethylene Dibromide Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Color - Colorless to yellow 4. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:2976
Br(CH2)6Br
CAS#:629-03-8
F.W.:243.98
NFPA#:
Specific Gravity: 1.586
DOT:9/III
Descriptions: Hexamethylene Dibromide
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Color - Colorless to yellow
4. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,6-DIBROMOHEXANE 98%
Chemical Family All Alkanes; Hexane
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5-HEXYNOIC ACID, 96% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Trigger Acid
Chemical Name 5-HEXYNOIC ACID, 96%
Chemical Formula HCC(CH2)3COOH
View Details
Piedmont Chemical Industries, Inc.
View Details