GFS Chemicals, Inc. 1,5-PENTANEDIOL, 97%

Description
ITEM#:3264 HO(CH2)5OH CAS#:111-29-5 F.W.:104.15 NFPA#:1-1-0 Specific Gravity: 0.994 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3264 HO(CH2)5OH CAS#:111-29-5 F.W.:104.15 NFPA#:1-1-0 Specific Gravity: 0.994 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,5-PENTANEDIOL, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,5-PENTANEDIOL, 97%
1,5-PENTANEDIOL, 97%
ITEM#:3264 HO(CH2)5OH CAS#:111-29-5 F.W.:104.15 NFPA#:1-1-0 Specific Gravity: 0.994 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3264
HO(CH2)5OH
CAS#:111-29-5
F.W.:104.15
NFPA#:1-1-0
Specific Gravity: 0.994
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,5-PENTANEDIOL, 97%
Chemical Name 1,5-PENTANEDIOL, 97%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Basic Materials & Chemicals - NCC - LG Chemical of America Inc.
LG Chemical of America Inc.
Specs
Chemical Family All Alkenes (optional feature); All Classical Arenes (optional feature); Ethylene / Ethene (optional feature); Propylene / Propene (optional feature); Butadiene (optional feature); Toluene (optional feature)
View Details