GFS Chemicals, Inc. 1,4-CYCLOHEXADIENE, 97%

Description
ITEM#:3389 C6H8 CAS#:628-41-1 F.W.:80.13 NFPA#: Specific Gravity: 0.847 DOT:3/II Descriptions: Stablized with BHT Approximately 10 ppm stabilizer Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless to faint yellow 5. Clarity / Form - Clear, liquid Properties No properties.
Description
ITEM#:3389 C6H8 CAS#:628-41-1 F.W.:80.13 NFPA#: Specific Gravity: 0.847 DOT:3/II Descriptions: Stablized with BHT Approximately 10 ppm stabilizer Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless to faint yellow 5. Clarity / Form - Clear, liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,4-CYCLOHEXADIENE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,4-CYCLOHEXADIENE, 97%
1,4-CYCLOHEXADIENE, 97%
ITEM#:3389 C6H8 CAS#:628-41-1 F.W.:80.13 NFPA#: Specific Gravity: 0.847 DOT:3/II Descriptions: Stablized with BHT Approximately 10 ppm stabilizer Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms 3. Stabilizer (BHT), Confirm presence 4. Color - Colorless to faint yellow 5. Clarity / Form - Clear, liquid Properties No properties.

ITEM#:3389
C6H8
CAS#:628-41-1
F.W.:80.13
NFPA#:
Specific Gravity: 0.847
DOT:3/II
Descriptions: Stablized with BHT Approximately 10 ppm stabilizer
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
3. Stabilizer (BHT), Confirm presence
4. Color - Colorless to faint yellow
5. Clarity / Form - Clear, liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,4-CYCLOHEXADIENE, 97%
Chemical Name 1,4-CYCLOHEXADIENE, 97%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-UNDECYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 2-UNDECYNE, 98%
Chemical Formula CH3(CH2)7CCCH3
CAS Number 60212-29-5
View Details
Calcium Malate Purified Granular - 2239 - Jost Chemical USA
Specs
Chemical Name Calcium Malate Purified Granular
Chemical Formula Ca(C4H4O5)
CAS Number 17482-42-7
View Details