GFS Chemicals, Inc. 1,3-PROPANEDIOL, 98%

Description
ITEM#:3292 HO(CH2)3OH CAS#:504-63-2 F.W.:76.10 NFPA#: Specific Gravity: 1.053 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.
Description
ITEM#:3292 HO(CH2)3OH CAS#:504-63-2 F.W.:76.10 NFPA#: Specific Gravity: 1.053 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,3-PROPANEDIOL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,3-PROPANEDIOL, 98%
1,3-PROPANEDIOL, 98%
ITEM#:3292 HO(CH2)3OH CAS#:504-63-2 F.W.:76.10 NFPA#: Specific Gravity: 1.053 DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless to yellow liquid Properties No properties.

ITEM#:3292
HO(CH2)3OH
CAS#:504-63-2
F.W.:76.10
NFPA#:
Specific Gravity: 1.053
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless to yellow liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,3-PROPANEDIOL, 98%
Chemical Family All Alkanes; Propane
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-HEXYN-2-ONE, 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 3-HEXYN-2-ONE, 97%
Chemical Formula CH3CH2CCCOCH3
CAS Number 1679-36-3
View Details
Microencapsulated Ferrous Fumarate 60% - 7360 - Jost Chemical USA
Specs
Chemical Name Microencapsulated Ferrous Fumarate 60%
State of Matter Bulk Solid / Granules
View Details