GFS Chemicals, Inc. 1,3-DICHLOROPROPANE, 99%

Description
ITEM#:3836 Cl(CH2)3Cl CAS#:142-28-9 F.W.:112.99 NFPA#:2-3-0 Specific Gravity: 1.190 DOT:3/III Descriptions: Trimethylene dichloride Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3836 Cl(CH2)3Cl CAS#:142-28-9 F.W.:112.99 NFPA#:2-3-0 Specific Gravity: 1.190 DOT:3/III Descriptions: Trimethylene dichloride Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,3-DICHLOROPROPANE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,3-DICHLOROPROPANE, 99%
1,3-DICHLOROPROPANE, 99%
ITEM#:3836 Cl(CH2)3Cl CAS#:142-28-9 F.W.:112.99 NFPA#:2-3-0 Specific Gravity: 1.190 DOT:3/III Descriptions: Trimethylene dichloride Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3836
Cl(CH2)3Cl
CAS#:142-28-9
F.W.:112.99
NFPA#:2-3-0
Specific Gravity: 1.190
DOT:3/III
Descriptions: Trimethylene dichloride
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,3-DICHLOROPROPANE, 99%
Chemical Family All Alkanes; Propane
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TERRIN™ 168G Polyol -  - INVISTA
Specs
Chemical Family All Alcohols
Chemical Name Polyol
State of Matter Liquid / Solution
View Details