GFS Chemicals, Inc. 1,3-DIAMINOPROPANE, 99%

Description
ITEM#:4847 H2N(CH2)3NH2 CAS#:109-76-2 F.W.:74.13 NFPA#: Specific Gravity: 0.888 DOT:8/6.1/II Descriptions: Propylenediamine Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:4847 H2N(CH2)3NH2 CAS#:109-76-2 F.W.:74.13 NFPA#: Specific Gravity: 0.888 DOT:8/6.1/II Descriptions: Propylenediamine Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,3-DIAMINOPROPANE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,3-DIAMINOPROPANE, 99%
1,3-DIAMINOPROPANE, 99%
ITEM#:4847 H2N(CH2)3NH2 CAS#:109-76-2 F.W.:74.13 NFPA#: Specific Gravity: 0.888 DOT:8/6.1/II Descriptions: Propylenediamine Specification TEST 1. Assay (GC-FID), 98.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:4847
H2N(CH2)3NH2
CAS#:109-76-2
F.W.:74.13
NFPA#:
Specific Gravity: 0.888
DOT:8/6.1/II
Descriptions: Propylenediamine
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Monomers, Intermediates, and Base Polymers
Product Name 1,3-DIAMINOPROPANE, 99%
Chemical Structure Monomer
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Structure Monomer
Material Type Acrylic
Application Other; Pharmaceuticals
View Details
EXCEREX™ - Olefin Oligomer - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Basic Materials & Chemicals - BPA - LG Chemical of America Inc.
LG Chemical of America Inc.
Specs
Material Type Phenolics
End Product Thermoplastic
Application Adhesives; Other; Polymer | Plastics
View Details
Conap™ Polyurethane Prepolymer - CONATHANE® RN-1511 - ACCRAbond, Inc.
Specs
Chemical Structure Prepolymer
End Product Elastomer
View Details