GFS Chemicals, Inc. 1,2-DIMETHOXYETHANE 99%

Description
ITEM#:2510 CH3OCH2CH2OCH3 CAS#:110-71-4 F.W.:90.14 NFPA#: Specific Gravity: 0.867 DOT:3/II Descriptions: Ethylene Glycol Dimethyl Ether or Monoglyme Specification TEST 1. Assay (GC-FID), 98.5% min 2. H2O (KF), 0.02% max Properties No properties.
Description
ITEM#:2510 CH3OCH2CH2OCH3 CAS#:110-71-4 F.W.:90.14 NFPA#: Specific Gravity: 0.867 DOT:3/II Descriptions: Ethylene Glycol Dimethyl Ether or Monoglyme Specification TEST 1. Assay (GC-FID), 98.5% min 2. H2O (KF), 0.02% max Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,2-DIMETHOXYETHANE 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,2-DIMETHOXYETHANE 99%
1,2-DIMETHOXYETHANE 99%
ITEM#:2510 CH3OCH2CH2OCH3 CAS#:110-71-4 F.W.:90.14 NFPA#: Specific Gravity: 0.867 DOT:3/II Descriptions: Ethylene Glycol Dimethyl Ether or Monoglyme Specification TEST 1. Assay (GC-FID), 98.5% min 2. H2O (KF), 0.02% max Properties No properties.

ITEM#:2510
CH3OCH2CH2OCH3
CAS#:110-71-4
F.W.:90.14
NFPA#:
Specific Gravity: 0.867
DOT:3/II
Descriptions: Ethylene Glycol Dimethyl Ether or Monoglyme
Specification
TEST
1. Assay (GC-FID), 98.5% min
2. H2O (KF), 0.02% max
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,2-DIMETHOXYETHANE 99%
Trigger Solvent
Chemical Family All Alkanes; Ethane
Chemical Name 1,2-DIMETHOXYETHANE 99%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-IODO-2,2-DIMETHYLPROPANE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Family All Alkanes; Propane
Chemical Name 1-IODO-2,2-DIMETHYLPROPANE, 98%
Chemical Formula (CH3)3CCH2I
View Details
A.G. Scientific, Inc.
Specs
Trigger Acid
Chemical Name (2S,3S,4S)-3-(Carboxymethyl)-4-(prop-1-en-2-yl)pyrrolidine-2-carboxylic acid;
Chemical Formula C 10H15NO4.xH2O
View Details