GFS Chemicals, Inc. 1,10-DECANEDIOL, 98%

Description
ITEM#:3824 HO(CH2)10OH CAS#:112-47-0 F.W.:174.28 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Melting point, Report range 4. Appearance - White flakes/powder Properties No properties.
Description
ITEM#:3824 HO(CH2)10OH CAS#:112-47-0 F.W.:174.28 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Melting point, Report range 4. Appearance - White flakes/powder Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,10-DECANEDIOL, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,10-DECANEDIOL, 98%
1,10-DECANEDIOL, 98%
ITEM#:3824 HO(CH2)10OH CAS#:112-47-0 F.W.:174.28 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Melting point, Report range 4. Appearance - White flakes/powder Properties No properties.

ITEM#:3824
HO(CH2)10OH
CAS#:112-47-0
F.W.:174.28
NFPA#:
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Melting point, Report range
4. Appearance - White flakes/powder
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,10-DECANEDIOL, 98%
Chemical Name 1,10-DECANEDIOL, 98%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details
3-DIMETHYLAMINO-1-PROPYNE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 3-DIMETHYLAMINO-1-PROPYNE, 98%
Chemical Formula HCCCH2N(CH3)2
CAS Number 7223-38-3
View Details