GFS Chemicals, Inc. 1,1-DIPHENYLPENTANE, 97%

Description
ITEM#:3108 CH3(CH2)3CH(C6H5)2 CAS#:1726-12-1 F.W.:224.35 NFPA#: Specific Gravity: DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.
Description
ITEM#:3108 CH3(CH2)3CH(C6H5)2 CAS#:1726-12-1 F.W.:224.35 NFPA#: Specific Gravity: DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,1-DIPHENYLPENTANE, 97% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,1-DIPHENYLPENTANE, 97%
1,1-DIPHENYLPENTANE, 97%
ITEM#:3108 CH3(CH2)3CH(C6H5)2 CAS#:1726-12-1 F.W.:224.35 NFPA#: Specific Gravity: DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 96.5% min 2. Identification by GC/MS - Conforms Properties No properties.

ITEM#:3108
CH3(CH2)3CH(C6H5)2
CAS#:1726-12-1
F.W.:224.35
NFPA#:
Specific Gravity:
DOT:9/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 96.5% min
2. Identification by GC/MS - Conforms
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,1-DIPHENYLPENTANE, 97%
Chemical Family All Alcohols; Phenyl Alcohol
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-PHENYL-1-PROPYNE 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Alcohols; Phenyl Alcohol
Chemical Name 1-PHENYL-1-PROPYNE 98%
Chemical Formula CH3CCC6H5
View Details
Specs
Trigger Salt
State of Matter Bulk Solid / Granules
Purity 98 %
View Details