GFS Chemicals, Inc. 1,1-DIPHENYLHEXANE, 98%

Description
ITEM#:3106 CH3(CH2)4CH(C6H5)2 CAS#:1530-04-7 F.W.:238.20 NFPA#: Specific Gravity: DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.
Description
ITEM#:3106 CH3(CH2)4CH(C6H5)2 CAS#:1530-04-7 F.W.:238.20 NFPA#: Specific Gravity: DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
1,1-DIPHENYLHEXANE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
1,1-DIPHENYLHEXANE, 98%
1,1-DIPHENYLHEXANE, 98%
ITEM#:3106 CH3(CH2)4CH(C6H5)2 CAS#:1530-04-7 F.W.:238.20 NFPA#: Specific Gravity: DOT:9/III Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms 3. Appearance - Clear, colorless liquid Properties No properties.

ITEM#:3106
CH3(CH2)4CH(C6H5)2
CAS#:1530-04-7
F.W.:238.20
NFPA#:
Specific Gravity:
DOT:9/III
Descriptions: Not on the TSCA inventory.
Specification
TEST
1. Assay (GC-FID), 97.5% min
2. Identification by GC/MS - Conforms
3. Appearance - Clear, colorless liquid
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name 1,1-DIPHENYLHEXANE, 98%
Chemical Family All Alkanes; All Alcohols; Hexane; Phenyl Alcohol
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
TRIS(DIMETHYLAMINO)SILANE - SIT8714.0 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 9 N 3 Si
CAS Number 15112-89-7
Boiling Point 293 to 298 F (145 to 148 C)
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details