GENERON Nitrogen Membrane Generators 6001-4

Description
Applications: Blanketing of Chemicals and Pharmaceuticals Cylinder Filling Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids Laboratory Nitrogen Marine Vessels Prevention of Dust Explosions The GENERON® 6000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 6000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a range of cabinet designs and sizes all with a 30% smaller footprint requiring less power. Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Convenient: Fully Automatic Unattended Operation Easy: Maintenance and Operation Economical: Low Operating Cost Reliable: Systems Built to Last Safe: Low Operating Pressures, no Hazardous Storage Hydrocarbon Free Nitrogen Dew Point down to -70° F (57° C) Nitrogen purities up to 99.999% Optional Dew Point feature of -100° F (-73° C) Oxygen Analyzer
Description
Applications: Blanketing of Chemicals and Pharmaceuticals Cylinder Filling Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids Laboratory Nitrogen Marine Vessels Prevention of Dust Explosions The GENERON® 6000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 6000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a range of cabinet designs and sizes all with a 30% smaller footprint requiring less power. Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Convenient: Fully Automatic Unattended Operation Easy: Maintenance and Operation Economical: Low Operating Cost Reliable: Systems Built to Last Safe: Low Operating Pressures, no Hazardous Storage Hydrocarbon Free Nitrogen Dew Point down to -70° F (57° C) Nitrogen purities up to 99.999% Optional Dew Point feature of -100° F (-73° C) Oxygen Analyzer

Suppliers

Company
Product
Description
Supplier Links
Nitrogen Membrane Generators - 6001-4 - GENERON
Houston, TX, USA
Nitrogen Membrane Generators
6001-4
Nitrogen Membrane Generators 6001-4
Applications: Blanketing of Chemicals and Pharmaceuticals Cylinder Filling Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids Laboratory Nitrogen Marine Vessels Prevention of Dust Explosions The GENERON® 6000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 6000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a range of cabinet designs and sizes all with a 30% smaller footprint requiring less power. Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Convenient: Fully Automatic Unattended Operation Easy: Maintenance and Operation Economical: Low Operating Cost Reliable: Systems Built to Last Safe: Low Operating Pressures, no Hazardous Storage Hydrocarbon Free Nitrogen Dew Point down to -70° F (57° C) Nitrogen purities up to 99.999% Optional Dew Point feature of -100° F (-73° C) Oxygen Analyzer

Applications:

  • Blanketing of Chemicals and Pharmaceuticals
  • Cylinder Filling
  • Gas Assisted Injection Molding (GAIM)
  • Heat Treatment of Ferrous & Non-Ferrous Metals
  • Inerting of Flammable Liquids
  • Laboratory Nitrogen
  • Marine Vessels
  • Prevention of Dust Explosions

The GENERON® 6000 Cabinet Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON® 6000 Series is designed and manufactured using the patented GENERON® Hollow Fiber Membranes. These highly engineered systems produce high flow rates in a range of cabinet designs and sizes all with a 30% smaller footprint requiring less power.

Our ISO 9000, ASME, PED, UL 508A/CSA-C22.2 and GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded.

FEATURING

  • Convenient: Fully Automatic Unattended Operation
  • Easy: Maintenance and Operation
  • Economical: Low Operating Cost
  • Reliable: Systems Built to Last
  • Safe: Low Operating Pressures, no Hazardous Storage
  • Hydrocarbon Free
  • Nitrogen Dew Point down to -70° F (57° C)
  • Nitrogen purities up to 99.999%
  • Optional Dew Point feature of -100° F (-73° C)
  • Oxygen Analyzer
Supplier's Site

Technical Specifications

  GENERON
Product Category Gas Generation Equipment
Product Number 6001-4
Product Name Nitrogen Membrane Generators
Generator Type Nitrogen
Features & Approvals Integral Air or Gas Compressor (optional feature); Software or Computer Interface (optional feature)
Purity 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Reduced Oxygen Breathing Device 2 - ROBD2 - Environics, Inc.
Specs
Generator Type Oxygen; Reduced Oxygen Mixture
Features & Approvals Portable; NIST; Software or Computer Interface
Inlet Pressure 20 to 40 psi (14.08 to 28.15 m H2O)
View Details
Nitrogen Generator Systems, On-site Compact Design - NS-4 - GENERON
Specs
Generator Type Nitrogen
Features & Approvals Integral Air or Gas Compressor (optional feature)
Purity 99 to 99.99 %
View Details