GEEPLUS Inc. Tubular Solenoid 320-L

Description
Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up to 30mm (depending on type) optimized for long strokes holding force up to 80N (in endposition, energized) high life time: up to >30 million cycles pull and push versions custom versions available, including latching types (permanent magnet)
Request a Quote Datasheet
Description
Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up to 30mm (depending on type) optimized for long strokes holding force up to 80N (in endposition, energized) high life time: up to >30 million cycles pull and push versions custom versions available, including latching types (permanent magnet)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Solenoid - 320-L - GEEPLUS Inc.
Greer, SC, United States
Tubular Solenoid
320-L
Tubular Solenoid 320-L
Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up to 30mm (depending on type) optimized for long strokes holding force up to 80N (in endposition, energized) high life time: up to >30 million cycles pull and push versions custom versions available, including latching types (permanent magnet)

Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces.

The most important characteristics of our Tubular Solenoids are:

  • stroke up to 30mm (depending on type)
  • optimized for long strokes
  • holding force up to 80N (in endposition, energized)
  • high life time: up to >30 million cycles
  • pull and push versions
  • custom versions available, including latching types (permanent magnet)
Supplier's Site Datasheet

Technical Specifications

  GEEPLUS Inc.
Product Category Linear Solenoids
Product Number 320-L
Product Name Tubular Solenoid
Maximum Stroke 18 mm (0.7087 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 4.3- 544 VDC
Continuous Duty Rated for Continuous Duty
Power Rating 26 to 130 DC watts or AC VA
Unlock Full Specs
to access all available technical data

Similar Products

RD Series Open Frame Solenoid - Model RD-B840 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature); 80/100 V
Continuous Duty Rated for Continuous Duty
View Details
Double Coil Latching Solenoid - Model SH2LC-1140 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Power Rating 16 DC watts or AC VA
View Details
Tubular Solenoid - 133-L - GEEPLUS Inc.
Specs
Maximum Stroke 3 mm (0.1181 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC; 1.7- 137 VDC
View Details
Small Push-Pull Solenoid - Size 144C - GEEPLUS Inc.
Specs
Maximum Stroke 5 mm (0.1969 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details