METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
3400
65 COLOR RENDERING INDEX
3000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M110 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
3400
65 COLOR RENDERING INDEX
3000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M110 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH
METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
50 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
10000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
3400
65 COLOR RENDERING INDEX
3000 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M110 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH