QUARTZ METAL HALIDE LAMP, ED28 BULB, E39 BASE, 250 WATTS, 79 LPW, 18200 H/19800 V LM, 3900 K, 60 CRI, 6000 HR LIFESPAN, (42731). FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Incandescent Lamps |
| Product Number | MVR250/C/U | 200238766 |
| Product Name | HID Lamp | Incandescent Lamp |
| High Intensity Discharge Lamps | Metal Halide | |
| Base Type | Mogul Base; Screw Terminals | |
| Lamp Power | 250 watts | |
| Rated Average Life | 6000 to 10000 hours |