GE Power Conversion Medium Speed Wind Turbine Generators

Description
Meets offshore wind requirements GE’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our medium-speed permanent magnet generators can be integrated into one or two-stage gearboxes and, through elimination of the bearings, enable increased reliability of the whole drive train compared to fully geared solutions. Features & Benefits: Enhanced and reduced maintenance: One- or two-stage gearbox reduces weight and number of components, Patented ultra-low-cogging torque Reliability: Due to low or medium voltage use Compliant to IEC 60034 standards, 2006/42/EC Machinery Directive, 2006-95-EC Low Voltage Directive and GL 2005, 2010 guidance Power Density: By patented cooling arrangements Efficiency: Electrical and electromagnetic design helps optimize efficiency and power density Reliability: Advanced resin insulation system provides increased insulation performance and reliability Flexible: Fit-to-purpose design
Datasheet
Description
Meets offshore wind requirements GE’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our medium-speed permanent magnet generators can be integrated into one or two-stage gearboxes and, through elimination of the bearings, enable increased reliability of the whole drive train compared to fully geared solutions. Features & Benefits: Enhanced and reduced maintenance: One- or two-stage gearbox reduces weight and number of components, Patented ultra-low-cogging torque Reliability: Due to low or medium voltage use Compliant to IEC 60034 standards, 2006/42/EC Machinery Directive, 2006-95-EC Low Voltage Directive and GL 2005, 2010 guidance Power Density: By patented cooling arrangements Efficiency: Electrical and electromagnetic design helps optimize efficiency and power density Reliability: Advanced resin insulation system provides increased insulation performance and reliability Flexible: Fit-to-purpose design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Speed Wind Turbine Generators -  - GE Power Conversion
Pittsburgh, PA, USA
Medium Speed Wind Turbine Generators
Medium Speed Wind Turbine Generators
Meets offshore wind requirements GE’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our medium-speed permanent magnet generators can be integrated into one or two-stage gearboxes and, through elimination of the bearings, enable increased reliability of the whole drive train compared to fully geared solutions. Features & Benefits: Enhanced and reduced maintenance: One- or two-stage gearbox reduces weight and number of components, Patented ultra-low-cogging torque Reliability: Due to low or medium voltage use Compliant to IEC 60034 standards, 2006/42/EC Machinery Directive, 2006-95-EC Low Voltage Directive and GL 2005, 2010 guidance Power Density: By patented cooling arrangements Efficiency: Electrical and electromagnetic design helps optimize efficiency and power density Reliability: Advanced resin insulation system provides increased insulation performance and reliability Flexible: Fit-to-purpose design

Meets offshore wind requirements

GE’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our medium-speed permanent magnet generators can be integrated into one or two-stage gearboxes and, through elimination of the bearings, enable increased reliability of the whole drive train compared to fully geared solutions.

Features & Benefits:

  • Enhanced and reduced maintenance: One- or two-stage gearbox reduces weight and number of components, Patented ultra-low-cogging torque
  • Reliability: Due to low or medium voltage use
  • Compliant to IEC 60034 standards, 2006/42/EC Machinery Directive, 2006-95-EC Low Voltage Directive and GL 2005, 2010 guidance
  • Power Density: By patented cooling arrangements
  • Efficiency: Electrical and electromagnetic design helps optimize efficiency and power density
  • Reliability: Advanced resin insulation system provides increased insulation performance and reliability
  • Flexible: Fit-to-purpose design
Supplier's Site Datasheet

Technical Specifications

  GE Power Conversion
Product Category Generator Heads and Alternators
Product Name Medium Speed Wind Turbine Generators
Output Power 2500 to 12500 kwatts
Unlock Full Specs
to access all available technical data

Similar Products

Off-Highway Truck Alternators -  - Nidec Power
Specs
Drive Type Direct Driven
Output Type Three Phase AC (optional feature); DC (optional feature)
Voltage 1500 to 2800 volts
View Details
Direct Drive Wind Turbine Generators -  - GE Power Conversion
Specs
Drive Type Direct Driven
Output Power 2500 to 12500 kwatts
Voltage 690 to 14400 volts
View Details
Power Generation - Business-Critical Power Solutions - Cummins, Inc.
Specs
Drive Type Direct Driven
Output Type Single Phase AC; Three Phase AC
Voltage 220 to 13800 volts
View Details
High Efficiency Generators -  - Nidec Power
Specs
Drive Type Direct Driven
Output Type Three Phase AC
Output Power 500 to 2000 kwatts
View Details