GE Lighting Straight Tube Fluorescent Lamp F34/CX41/WM/ECO

Description
ENERGY SAVER, RAPID START TYPE 48 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 34 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet
Description
ENERGY SAVER, RAPID START TYPE 48 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 34 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F34/CX41/WM/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F34/CX41/WM/ECO
Straight Tube Fluorescent Lamp F34/CX41/WM/ECO
ENERGY SAVER, RAPID START TYPE 48 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 34 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 20000 LIFE IN HOUR T12 SHAPE DESIGNATION 4100 87 COLOR RENDERING INDEX 2500 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 15 DEG C
  • ENERGY SAVER, RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 30 PER CASE STANDARD PACKAGE
  • 34 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 20000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 4100
  • 87 COLOR RENDERING INDEX
  • 2500 LUMEN INITIAL INTENSITY
  • ECOLUX[R], WATT-MISER[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F34/CX41/WM/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 34 watts
Rated Average Life 20000 hours
Initial Lumens 2500 lm (199 cp)
Unlock Full Specs
to access all available technical data