F32TBX/850/A/ECO -- COMPACT FLUORESCENT LAMP WITHOUT BALLAST
GE LightingCompact Fluorescent Lamp without BallastF32TBX/850/A/ECO
Description
5.5 INCH OVERALL LENGTH
10 STANDARD PACKAGE
32 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-3 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
5000
82 COLOR RENDERING INDEX
2400 LUMEN INITIAL INTENSITY
150 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.5 INCH
PRIMARY APPLICATION OFFICE
GE Lighting
Done
Datasheet
Description
5.5 INCH OVERALL LENGTH
10 STANDARD PACKAGE
32 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-3 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
5000
82 COLOR RENDERING INDEX
2400 LUMEN INITIAL INTENSITY
150 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.5 INCH
PRIMARY APPLICATION OFFICE
5.5 INCH OVERALL LENGTH
10 STANDARD PACKAGE
32 W WATTAGE
TRIPLE BIAX, PLUG-IN STYLE
GX24Q-3 4-PIN BASE TYPE
17000 LIFE IN HOUR
T4 SHAPE DESIGNATION
5000
82 COLOR RENDERING INDEX
2400 LUMEN INITIAL INTENSITY
150 W INCANDESCENT EQUIVALENT
LAMP TYPE COMPACT FLUORESCENT-PLUG-IN
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.5 INCH
PRIMARY APPLICATION OFFICE