GE Lighting Straight Tube Fluorescent Lamp F32T8XLSP30WMECO

Description
INSTANT/RAPID START, HIGH EFFICIENCY TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 36000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY TEMPERATURE RATING 15 DEG C MERCURY CONTENT 3.95 MILLIGRAM
Datasheet
Description
INSTANT/RAPID START, HIGH EFFICIENCY TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 36000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY TEMPERATURE RATING 15 DEG C MERCURY CONTENT 3.95 MILLIGRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8XLSP30WMECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8XLSP30WMECO
Straight Tube Fluorescent Lamp F32T8XLSP30WMECO
INSTANT/RAPID START, HIGH EFFICIENCY TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 30 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 36000 LIFE IN HOUR T8 SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX 2800 LUMEN INITIAL INTENSITY TEMPERATURE RATING 15 DEG C MERCURY CONTENT 3.95 MILLIGRAM
  • INSTANT/RAPID START, HIGH EFFICIENCY TYPE
  • 48 INCH NOMINAL LENGTH
  • 36 PER CASE STANDARD PACKAGE
  • 30 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 36000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3000
  • 84 COLOR RENDERING INDEX
  • 2800 LUMEN INITIAL INTENSITY
  • TEMPERATURE RATING 15 DEG C
  • MERCURY CONTENT 3.95 MILLIGRAM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8XLSP30WMECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 30 watts
Rated Average Life 36000 hours
Initial Lumens 2800 lm (223 cp)
Unlock Full Specs
to access all available technical data