GE Lighting Straight Tube Fluorescent Lamp F32T825SXLSPX50E

Description
INSTANT/RAPID START, HIGH EFFICIENCY TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 80000 LIFE IN HOUR T8 SHAPE DESIGNATION 5000 82 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY TEMPERATURE RATING 15 DEG C MERCURY CONTENT 3.95 MILLIGRAM
Datasheet
Description
INSTANT/RAPID START, HIGH EFFICIENCY TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 80000 LIFE IN HOUR T8 SHAPE DESIGNATION 5000 82 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY TEMPERATURE RATING 15 DEG C MERCURY CONTENT 3.95 MILLIGRAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T825SXLSPX50E - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T825SXLSPX50E
Straight Tube Fluorescent Lamp F32T825SXLSPX50E
INSTANT/RAPID START, HIGH EFFICIENCY TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 80000 LIFE IN HOUR T8 SHAPE DESIGNATION 5000 82 COLOR RENDERING INDEX 2400 LUMEN INITIAL INTENSITY TEMPERATURE RATING 15 DEG C MERCURY CONTENT 3.95 MILLIGRAM
  • INSTANT/RAPID START, HIGH EFFICIENCY TYPE
  • 48 INCH NOMINAL LENGTH
  • 36 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 80000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 5000
  • 82 COLOR RENDERING INDEX
  • 2400 LUMEN INITIAL INTENSITY
  • TEMPERATURE RATING 15 DEG C
  • MERCURY CONTENT 3.95 MILLIGRAM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T825SXLSPX50E
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 25 watts
Rated Average Life 80000 hours
Initial Lumens 2400 lm (191 cp)
Unlock Full Specs
to access all available technical data