GE Lighting Straight Tube Fluorescent Lamp F32T8/SP35/ECO

Description
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 32 WATT WATTAGE G13 MEDIUM 2-PIN BASE TYPE 21000 (3 HOUR INSTANT START), 30000 (3 HOUR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 78 COLOR RENDERING INDEX 2450 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND BULB MATERIAL SODA LIME
Datasheet
Description
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 32 WATT WATTAGE G13 MEDIUM 2-PIN BASE TYPE 21000 (3 HOUR INSTANT START), 30000 (3 HOUR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 78 COLOR RENDERING INDEX 2450 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND BULB MATERIAL SODA LIME
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F32T8/SP35/ECO - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F32T8/SP35/ECO
Straight Tube Fluorescent Lamp F32T8/SP35/ECO
INSTANT START, RAPID START TYPE 48 INCH NOMINAL LENGTH 36 PER CASE STANDARD PACKAGE 32 WATT WATTAGE G13 MEDIUM 2-PIN BASE TYPE 21000 (3 HOUR INSTANT START), 30000 (3 HOUR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 3500 78 COLOR RENDERING INDEX 2450 LUMEN INITIAL INTENSITY ECOLUX[R], STARCOAT[R] BRAND BULB MATERIAL SODA LIME
  • INSTANT START, RAPID START TYPE
  • 48 INCH NOMINAL LENGTH
  • 36 PER CASE STANDARD PACKAGE
  • 32 WATT WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 21000 (3 HOUR INSTANT START), 30000 (3 HOUR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 3500
  • 78 COLOR RENDERING INDEX
  • 2450 LUMEN INITIAL INTENSITY
  • ECOLUX[R], STARCOAT[R] BRAND
  • BULB MATERIAL SODA LIME
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F32T8/SP35/ECO
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 21000 to 30000 hours
Initial Lumens 2450 lm (195 cp)
Unlock Full Specs
to access all available technical data