45.2 INCH NOMINAL LENGTH
40 PER CASE STANDARD PACKAGE
28 W WATTAGE
GOLD STYLE
G5 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
1986 LUMEN INITIAL INTENSITY
DIAMETER 0.62 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 4.5 MG
MINIMUM STARTING TEMPERATURE 15 DEG C
GE Lighting
Done
Datasheet
Description
45.2 INCH NOMINAL LENGTH
40 PER CASE STANDARD PACKAGE
28 W WATTAGE
GOLD STYLE
G5 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
1986 LUMEN INITIAL INTENSITY
DIAMETER 0.62 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 4.5 MG
MINIMUM STARTING TEMPERATURE 15 DEG C
45.2 INCH NOMINAL LENGTH
40 PER CASE STANDARD PACKAGE
28 W WATTAGE
GOLD STYLE
G5 MEDIUM BI-PIN BASE TYPE
20000 LIFE IN HOUR
T5 SHAPE DESIGNATION
COVRGUARD, SHATTER RESISTANT COATING
1986 LUMEN INITIAL INTENSITY
DIAMETER 0.62 INCH
BULB MATERIAL SODALIME
MERCURY CONTENT 4.5 MG
MINIMUM STARTING TEMPERATURE 15 DEG C