INSTANT START, RAPID START TYPE
36 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
25 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
15000 (3 HR INSTANT START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
1590 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 100 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH GOLD
GE Lighting
Done
Datasheet
Description
INSTANT START, RAPID START TYPE
36 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
25 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
15000 (3 HR INSTANT START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
1590 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 100 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH GOLD
INSTANT START, RAPID START TYPE
36 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
25 W WATTAGE
G13 MEDIUM BIPIN BASE TYPE
15000 (3 HR INSTANT START) LIFE IN HOUR
T8 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
1590 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 100 V
CURRENT CREST FACTOR 1.7
SIZE 1 INCH DIA
BULB MATERIAL SODA LIME GLASS
BULB FINISH GOLD