GE Lighting Straight Tube Fluorescent Lamp F25T12SP30RSWMEC

Description
RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 70 COLOR RENDERING INDEX 2025 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet
Description
RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 70 COLOR RENDERING INDEX 2025 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F25T12SP30RSWMEC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F25T12SP30RSWMEC
Straight Tube Fluorescent Lamp F25T12SP30RSWMEC
RAPID START TYPE 36 INCH NOMINAL LENGTH 24 PER CASE STANDARD PACKAGE 25 W WATTAGE G13 MEDIUM BIPIN BASE TYPE 18000 LIFE IN HOUR T12 SHAPE DESIGNATION 3000 70 COLOR RENDERING INDEX 2025 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1.5 INCH DIA STARTING TEMPERATURE 15 DEG C
  • RAPID START TYPE
  • 36 INCH NOMINAL LENGTH
  • 24 PER CASE STANDARD PACKAGE
  • 25 W WATTAGE
  • G13 MEDIUM BIPIN BASE TYPE
  • 18000 LIFE IN HOUR
  • T12 SHAPE DESIGNATION
  • 3000
  • 70 COLOR RENDERING INDEX
  • 2025 LUMEN INITIAL INTENSITY
  • ECOLUX[R], WATT-MISER[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1.5 INCH DIA
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F25T12SP30RSWMEC
Product Name Straight Tube Fluorescent Lamp
Base Type Medium; Medium Bipost
Lamp Power 25 watts
Rated Average Life 18000 hours
Initial Lumens 2025 lm (161 cp)
Unlock Full Specs
to access all available technical data