GE Lighting Straight Tube Fluorescent Lamp F17T8XLSPX50WMEC

Description
ENERGY SAVER, INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 15 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 5000 80 COLOR RENDERING INDEX 1175 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet
Description
ENERGY SAVER, INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 15 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 5000 80 COLOR RENDERING INDEX 1175 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F17T8XLSPX50WMEC - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F17T8XLSPX50WMEC
Straight Tube Fluorescent Lamp F17T8XLSPX50WMEC
ENERGY SAVER, INSTANT START, RAPID START TYPE 24 INCH NOMINAL LENGTH 24 STANDARD PACKAGE 15 W WATTAGE G13 MEDIUM 2-PIN BASE TYPE 24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR T8 SHAPE DESIGNATION 5000 80 COLOR RENDERING INDEX 1175 LUMEN INITIAL INTENSITY ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND LAMP TYPE LINEAR FLUORESCENT BULB MATERIAL SODA LIME GLASS SIZE 1 INCH DIA STARTING TEMPERATURE 15 DEG C
  • ENERGY SAVER, INSTANT START, RAPID START TYPE
  • 24 INCH NOMINAL LENGTH
  • 24 STANDARD PACKAGE
  • 15 W WATTAGE
  • G13 MEDIUM 2-PIN BASE TYPE
  • 24000 (3 HR INSTANT START), 45000 (3 HR RAPID START) LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 5000
  • 80 COLOR RENDERING INDEX
  • 1175 LUMEN INITIAL INTENSITY
  • ECOLUX[R], WATT-MISER[R], STARCOAT[R] BRAND
  • LAMP TYPE LINEAR FLUORESCENT
  • BULB MATERIAL SODA LIME GLASS
  • SIZE 1 INCH DIA
  • STARTING TEMPERATURE 15 DEG C
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F17T8XLSPX50WMEC
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 15 watts
Rated Average Life 24000 to 45000 hours
Initial Lumens 1175 lm (93.58 cp)
Unlock Full Specs
to access all available technical data