GE Lighting Straight Tube Fluorescent Lamp F15T8/AR/FS-6PK

Description
INSTANT START TYPE 18 INCH NOMINAL LENGTH 18 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 15 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 9325 64 COLOR RENDERING INDEX 675 LUMEN INITIAL INTENSITY 675 INITIAL INTENSITY IN LUMEN APPLICATION FRESHWATER AQUARIUM/SALTWATER AQUARIUM BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MINIMUM STARTING TEMPERATURE 50 DEG F VOLTAGE RATING 55 V
Datasheet
Description
INSTANT START TYPE 18 INCH NOMINAL LENGTH 18 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 15 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 9325 64 COLOR RENDERING INDEX 675 LUMEN INITIAL INTENSITY 675 INITIAL INTENSITY IN LUMEN APPLICATION FRESHWATER AQUARIUM/SALTWATER AQUARIUM BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MINIMUM STARTING TEMPERATURE 50 DEG F VOLTAGE RATING 55 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Tube Fluorescent Lamp - F15T8/AR/FS-6PK - GE Lighting
Cleveland, OH, USA
Straight Tube Fluorescent Lamp
F15T8/AR/FS-6PK
Straight Tube Fluorescent Lamp F15T8/AR/FS-6PK
INSTANT START TYPE 18 INCH NOMINAL LENGTH 18 NOMINAL LENGTH IN INCH 24 STANDARD PACKAGE 15 W WATTAGE G13 MEDIUM 2 PIN BASE TYPE 7500 LIFE IN HOUR T8 SHAPE DESIGNATION 9325 64 COLOR RENDERING INDEX 675 LUMEN INITIAL INTENSITY 675 INITIAL INTENSITY IN LUMEN APPLICATION FRESHWATER AQUARIUM/SALTWATER AQUARIUM BULB MATERIAL SODA LIME GLASS BULB DIAMETER 1 INCH MINIMUM STARTING TEMPERATURE 50 DEG F VOLTAGE RATING 55 V
  • INSTANT START TYPE
  • 18 INCH NOMINAL LENGTH
  • 18 NOMINAL LENGTH IN INCH
  • 24 STANDARD PACKAGE
  • 15 W WATTAGE
  • G13 MEDIUM 2 PIN BASE TYPE
  • 7500 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 9325
  • 64 COLOR RENDERING INDEX
  • 675 LUMEN INITIAL INTENSITY
  • 675 INITIAL INTENSITY IN LUMEN
  • APPLICATION FRESHWATER AQUARIUM/SALTWATER AQUARIUM
  • BULB MATERIAL SODA LIME GLASS
  • BULB DIAMETER 1 INCH
  • MINIMUM STARTING TEMPERATURE 50 DEG F
  • VOLTAGE RATING 55 V
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Fluorescent Lamps
Product Number F15T8/AR/FS-6PK
Product Name Straight Tube Fluorescent Lamp
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 15 watts
Rated Average Life 7500 hours
Initial Lumens 675 lm (53.76 cp)
Unlock Full Specs
to access all available technical data