PREHEAT TYPE
18 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
15 W WATTAGE
COOL WHITE STYLE
G13 MEDIUM BIPIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
735 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 47 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
PREHEAT TYPE
18 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
15 W WATTAGE
COOL WHITE STYLE
G13 MEDIUM BIPIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
735 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 47 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS
PREHEAT TYPE
18 INCH NOMINAL LENGTH
24 STANDARD PACKAGE
15 W WATTAGE
COOL WHITE STYLE
G13 MEDIUM BIPIN BASE TYPE
9000 LIFE IN HOUR
T12 SHAPE DESIGNATION
COVERGUARD, SHATTER RESISTANT COATING
4100
60 COLOR RENDERING INDEX
735 LUMEN INITIAL INTENSITY
ECOLUX[R], COVRGUARD[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-STRAIGHT LINEAR
VOLTAGE RATING 47 V
CURRENT CREST FACTOR 1.7
SIZE 1.5 INCH DIA
BULB MATERIAL SODA LIME GLASS