EL23/R25/WW -- COMPACT FLUORESCENT LAMP WITH BALLAST
GE LightingCompact Fluorescent Lamp with BallastEL23/R25/WW
Description
4.9 INCH OVERALL LENGTH
32 DEG F MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
23 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
R25 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1100 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 130 PERCENT
PRIMARY APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL
GE Lighting
Done
Datasheet
Description
4.9 INCH OVERALL LENGTH
32 DEG F MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
23 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
R25 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1100 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 130 PERCENT
PRIMARY APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL
4.9 INCH OVERALL LENGTH
32 DEG F MIN. STARTING TEMPERATURE
6 STANDARD PACKAGE
23 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
R25 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1100 LUMEN INITIAL INTENSITY
75 W INCANDESCENT EQUIVALENT
ENERGY SMART[R] BRAND
LAMP TYPE COMPACT FLUORESCENT-SELF-BAL
LASTED
VOLTAGE RATING 120 V
CURRENT RATING 0.37 AMPERE
POWER FACTOR 0.6
TOTAL HARMONIC DISTORTION 130 PERCENT
PRIMARY APPLICATION INDOOR FLOODLIGHT, RETAIL DISPLAY, HOSPITALITY, OFFICE, RESTAURANT
APPROVAL UL