GE Power Conversion Dynamic Static VAR Compensators

Description
Proven technology provides power quality and productivity GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s Dynamic Static VAR Compensators use a proven technology that provides power quality and productivity. GE offers both Thyristor Controlled Reactor (TCR) as well as IGBT based Dynamic VAR compensators (D-SVC) for lowering grid disruptions due to heavy-duty reactive loads. Features & Benefits: Flicker reduction factor > 4: Dynamic operation that digitally compensates for voltage fluctuation. Modular Design: Based on established MV7000 drive technology. N + 1 redundancy: Continued operation of one inverter fails. Cost savings: Refractory wear and electrode consumption reduced. Safety: No high voltage, no metallic screens necessary for civil works. Reliability: Designed to resist severe transients.
Description
Proven technology provides power quality and productivity GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s Dynamic Static VAR Compensators use a proven technology that provides power quality and productivity. GE offers both Thyristor Controlled Reactor (TCR) as well as IGBT based Dynamic VAR compensators (D-SVC) for lowering grid disruptions due to heavy-duty reactive loads. Features & Benefits: Flicker reduction factor > 4: Dynamic operation that digitally compensates for voltage fluctuation. Modular Design: Based on established MV7000 drive technology. N + 1 redundancy: Continued operation of one inverter fails. Cost savings: Refractory wear and electrode consumption reduced. Safety: No high voltage, no metallic screens necessary for civil works. Reliability: Designed to resist severe transients.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Static VAR Compensators -  - GE Power Conversion
Pittsburgh, PA, USA
Dynamic Static VAR Compensators
Dynamic Static VAR Compensators
Proven technology provides power quality and productivity GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s Dynamic Static VAR Compensators use a proven technology that provides power quality and productivity. GE offers both Thyristor Controlled Reactor (TCR) as well as IGBT based Dynamic VAR compensators (D-SVC) for lowering grid disruptions due to heavy-duty reactive loads. Features & Benefits: Flicker reduction factor > 4: Dynamic operation that digitally compensates for voltage fluctuation. Modular Design: Based on established MV7000 drive technology. N + 1 redundancy: Continued operation of one inverter fails. Cost savings: Refractory wear and electrode consumption reduced. Safety: No high voltage, no metallic screens necessary for civil works. Reliability: Designed to resist severe transients.

Proven technology provides power quality and productivity

GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s Dynamic Static VAR Compensators use a proven technology that provides power quality and productivity. GE offers both Thyristor Controlled Reactor (TCR) as well as IGBT based Dynamic VAR compensators (D-SVC) for lowering grid disruptions due to heavy-duty reactive loads.

Features & Benefits:

  • Flicker reduction factor > 4: Dynamic operation that digitally compensates for voltage fluctuation.
  • Modular Design: Based on established MV7000 drive technology.
  • N + 1 redundancy: Continued operation of one inverter fails.
  • Cost savings: Refractory wear and electrode consumption reduced.
  • Safety: No high voltage, no metallic screens necessary for civil works.
  • Reliability: Designed to resist severe transients.
Supplier's Site

Technical Specifications

  GE Power Conversion
Product Category DC-AC Inverters
Product Name Dynamic Static VAR Compensators
Unlock Full Specs
to access all available technical data

Similar Products

MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL458, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 48.0 to 125.0 volts
View Details
ProSolar Central Solar Inverter -  - GE Power Conversion
Specs
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details