CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
4000
90 COLOR RENDERING INDEX
5500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M143/M98/C98 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.13 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
4000
90 COLOR RENDERING INDEX
5500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M143/M98/C98 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.13 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
ED17 SHAPE DESIGNATION
4000
90 COLOR RENDERING INDEX
5500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M143/M98/C98 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.13 INCH