CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
SPOTLIGHT APPLICATION
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
13000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
15 DEG DISTRIBUTION/BEAM SPREAD
4700 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M98/C139 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.75 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
SPOTLIGHT APPLICATION
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
13000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
15 DEG DISTRIBUTION/BEAM SPREAD
4700 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M98/C139 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.75 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
4.75 INCH OVERALL LENGTH
SPOTLIGHT APPLICATION
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
13000 LIFE IN HOUR
PAR30L SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
15 DEG DISTRIBUTION/BEAM SPREAD
4700 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M98/C139 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 3.75 INCH