CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.35 INCH OVERALL LENGTH
12 STANDARD PACKAGE
20 W WATTAGE
G8.5 BIPIN BASE TYPE
12000 LIFE IN HOUR
T4.5 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
1650 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.57 INCH
GE Lighting
Done
Datasheet
Description
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.35 INCH OVERALL LENGTH
12 STANDARD PACKAGE
20 W WATTAGE
G8.5 BIPIN BASE TYPE
12000 LIFE IN HOUR
T4.5 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
1650 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.57 INCH
CERAMIC METAL HALIDE TYPE
CLEAR COLOR
3.35 INCH OVERALL LENGTH
12 STANDARD PACKAGE
20 W WATTAGE
G8.5 BIPIN BASE TYPE
12000 LIFE IN HOUR
T4.5 SHAPE DESIGNATION
3000
80 COLOR RENDERING INDEX
1650 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
C156/M156 ANSI CODE/BALLAST
CONSTANTCOLOR[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.57 INCH