METAL HALIDE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
STAGE, STUDIO, RETAIL DISPLAY APPLICATION
10 STANDARD PACKAGE
150 W WATTAGE
G12 BIPIN BASE TYPE
6000 LIFE IN HOUR
T6 SHAPE DESIGNATION
4000
80 COLOR RENDERING INDEX
11500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M81 ANSI CODE/BALLAST
MULTI-VAPOR[R], ARCSTREAM[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.75 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
STAGE, STUDIO, RETAIL DISPLAY APPLICATION
10 STANDARD PACKAGE
150 W WATTAGE
G12 BIPIN BASE TYPE
6000 LIFE IN HOUR
T6 SHAPE DESIGNATION
4000
80 COLOR RENDERING INDEX
11500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M81 ANSI CODE/BALLAST
MULTI-VAPOR[R], ARCSTREAM[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.75 INCH
METAL HALIDE TYPE
CLEAR COLOR
3 INCH OVERALL LENGTH
STAGE, STUDIO, RETAIL DISPLAY APPLICATION
10 STANDARD PACKAGE
150 W WATTAGE
G12 BIPIN BASE TYPE
6000 LIFE IN HOUR
T6 SHAPE DESIGNATION
4000
80 COLOR RENDERING INDEX
11500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M81 ANSI CODE/BALLAST
MULTI-VAPOR[R], ARCSTREAM[R] BRAND
BULB MATERIAL QUARTZ
BULB DIAMETER 0.75 INCH