GE LightingStandard Incandescent Lamp40BM/CD2-TP6-120
Description
DECORATIVE TYPE
CLEAR COLOR
4.62 INCH OVERALL LENGTH
4.62 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
BLUNT TIP STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
C9 FILAMENT TYPE
GE Lighting
Done
Description
DECORATIVE TYPE
CLEAR COLOR
4.62 INCH OVERALL LENGTH
4.62 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
BLUNT TIP STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
C9 FILAMENT TYPE
DECORATIVE TYPE
CLEAR COLOR
4.62 INCH OVERALL LENGTH
4.62 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
40 W WATTAGE
BLUNT TIP STYLE
MEDIUM BASE TYPE
1500 LIFE IN HOUR
B13 SHAPE DESIGNATION
C9 FILAMENT TYPE