40A15CA/W/CF-CD2-120 -- STANDARD INCANDESCENT LAMP
GE LightingStandard Incandescent Lamp40A15CA/W/CF-CD2-120
Description
SOFT WHITE COLOR
2.37 INCH OVERALL LENGTH
CEILING FAN, COMMERCIAL, RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
40 W WATTAGE
A-LINE STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
230 LUMEN INTENSITY
C7A FILAMENT TYPE
DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS
GE Lighting
Done
Datasheet
Description
SOFT WHITE COLOR
2.37 INCH OVERALL LENGTH
CEILING FAN, COMMERCIAL, RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
40 W WATTAGE
A-LINE STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
230 LUMEN INTENSITY
C7A FILAMENT TYPE
DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS
SOFT WHITE COLOR
2.37 INCH OVERALL LENGTH
CEILING FAN, COMMERCIAL, RESIDENTIAL APPLICATION
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
40 W WATTAGE
A-LINE STYLE
E12 CANDELABRA SCREW-IN BASE TYPE
1500 LIFE IN HOUR
A15 SHAPE DESIGNATION
230 LUMEN INTENSITY
C7A FILAMENT TYPE
DIAMETER 1.87 INCH
BULB MATERIAL SOFT GLASS