GE LightingMiniature Incandescent Lamp3497/BP-12 25835
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
T7 SHAPE DESIGNATION
45 CD (SPHERICAL), 565 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
600 LIFE 1 IN HOUR
BULB DIAMETER 0.875 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
T7 SHAPE DESIGNATION
45 CD (SPHERICAL), 565 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
600 LIFE 1 IN HOUR
BULB DIAMETER 0.875 INCH
PACKAGING TYPE BLISTER PACK
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
T7 SHAPE DESIGNATION
45 CD (SPHERICAL), 565 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
600 LIFE 1 IN HOUR
BULB DIAMETER 0.875 INCH
PACKAGING TYPE BLISTER PACK