GE Lighting Miniature Incandescent Lamp 3496/BP-12

Description
2 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE T7 SHAPE DESIGNATION 43 CD (SPHERICAL), 540 CD (SPHERICAL) DESIGN 1, 38 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 600 LIFE 1 IN HOUR BULB DIAMETER 0.875 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
2 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE T7 SHAPE DESIGNATION 43 CD (SPHERICAL), 540 CD (SPHERICAL) DESIGN 1, 38 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 600 LIFE 1 IN HOUR BULB DIAMETER 0.875 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 3496/BP-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
3496/BP-12
Miniature Incandescent Lamp 3496/BP-12
2 INCH OVERALL LENGTH AUTO APPLICATION 48 STANDARD PACKAGE BAY15D DOUBLE CONTACT INDEX BASE TYPE T7 SHAPE DESIGNATION 43 CD (SPHERICAL), 540 CD (SPHERICAL) DESIGN 1, 38 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.1 AMPERE Design Current 12.8 V Design Voltage 27 W Design Wattage 600 LIFE 1 IN HOUR BULB DIAMETER 0.875 INCH PACKAGING TYPE BLISTER PACK
  • 2 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 48 STANDARD PACKAGE
  • BAY15D DOUBLE CONTACT INDEX BASE TYPE
  • T7 SHAPE DESIGNATION
  • 43 CD (SPHERICAL), 540 CD (SPHERICAL) DESIGN 1, 38 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.1 AMPERE Design Current
  • 12.8 V Design Voltage
  • 27 W Design Wattage
  • 600 LIFE 1 IN HOUR
  • BULB DIAMETER 0.875 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 3496/BP-12
Product Name Miniature Incandescent Lamp
Base Type BAY15D DOUBLE CONTACT INDEX
Unlock Full Specs
to access all available technical data