GE Lighting Miniature Incandescent Lamp 316-UNIT-6

Description
1.19 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION C2R FILAMENT TYPE 0.7 AMPERE Design Current 6 V Design Voltage 500 LIFE 1 IN HOUR LIGHT CENTER LENGTH 0.62 INCH
Datasheet
Description
1.19 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION C2R FILAMENT TYPE 0.7 AMPERE Design Current 6 V Design Voltage 500 LIFE 1 IN HOUR LIGHT CENTER LENGTH 0.62 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 316-UNIT-6 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
316-UNIT-6
Miniature Incandescent Lamp 316-UNIT-6
1.19 INCH OVERALL LENGTH AIRCRAFT APPLICATION 50 PER CASE STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION C2R FILAMENT TYPE 0.7 AMPERE Design Current 6 V Design Voltage 500 LIFE 1 IN HOUR LIGHT CENTER LENGTH 0.62 INCH
  • 1.19 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • 50 PER CASE STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • C2R FILAMENT TYPE
  • 0.7 AMPERE Design Current
  • 6 V Design Voltage
  • 500 LIFE 1 IN HOUR
  • LIGHT CENTER LENGTH 0.62 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 316-UNIT-6
Product Name Miniature Incandescent Lamp
Base Type BA9s Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 18 watts
Rated Average Life 500 hours
View Details
Miniature Incandescent Lamp - TL903-CLR - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 20000 hours
View Details
Standard Incandescent Lamp - 40G25/W-PROLINE-130 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Lamp Power 40 watts
Rated Average Life 1500 hours
View Details