GE Lighting Special Purpose Incandescent Lamp 30A15/CL-130

Description
A15 TYPE CLEAR FINISH 3.5 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION 130 V VOLTAGE RATING 120 STANDARD PACKAGE 30 W WATTAGE E26 MEDIUM SCREW BASE TYPE 5000 LIFE IN HOUR 215 LUMEN INTENSITY 2600 C9 FILAMENT TYPE UNIVERSAL OPERATING POSITION BULB MATERIAL SOFT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 1.87 INCH
Datasheet
Description
A15 TYPE CLEAR FINISH 3.5 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION 130 V VOLTAGE RATING 120 STANDARD PACKAGE 30 W WATTAGE E26 MEDIUM SCREW BASE TYPE 5000 LIFE IN HOUR 215 LUMEN INTENSITY 2600 C9 FILAMENT TYPE UNIVERSAL OPERATING POSITION BULB MATERIAL SOFT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 1.87 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Incandescent Lamp - 30A15/CL-130 - GE Lighting
Cleveland, OH, USA
Special Purpose Incandescent Lamp
30A15/CL-130
Special Purpose Incandescent Lamp 30A15/CL-130
A15 TYPE CLEAR FINISH 3.5 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION 130 V VOLTAGE RATING 120 STANDARD PACKAGE 30 W WATTAGE E26 MEDIUM SCREW BASE TYPE 5000 LIFE IN HOUR 215 LUMEN INTENSITY 2600 C9 FILAMENT TYPE UNIVERSAL OPERATING POSITION BULB MATERIAL SOFT GLASS BULB BASE MATERIAL BRASS BULB DIAMETER 1.87 INCH
  • A15 TYPE
  • CLEAR FINISH
  • 3.5 INCH OVERALL LENGTH
  • 2.37 INCH LIGHT CENTER LENGTH
  • MARQUEE LIGHTING, MESSAGE CENTER, SCOREBOARD, TIME/TEMPERATURE SIGN APPLICATION
  • 130 V VOLTAGE RATING
  • 120 STANDARD PACKAGE
  • 30 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 5000 LIFE IN HOUR
  • 215 LUMEN INTENSITY
  • 2600
  • C9 FILAMENT TYPE
  • UNIVERSAL OPERATING POSITION
  • BULB MATERIAL SOFT GLASS
  • BULB BASE MATERIAL BRASS
  • BULB DIAMETER 1.87 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 30A15/CL-130
Product Name Special Purpose Incandescent Lamp
Base Type Medium; Screw Terminals
Filament Type C-9
Lamp Power 30 watts
Unlock Full Specs
to access all available technical data