GE LightingMiniature Incandescent Lamp3011-LL-UNIT-28
Description
2.38 INCH OVERALL LENGTH
AIRCRAFT, LONG LIFE APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S11 SHAPE DESIGNATION
44 CD (SPHERICAL), 553 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
1.29 AMPERE Design Current
28 V Design Voltage
36 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1.375 INCH
LIGHT CENTER LENGTH 1.25 INCH
GE Lighting
Done
Datasheet
Description
2.38 INCH OVERALL LENGTH
AIRCRAFT, LONG LIFE APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S11 SHAPE DESIGNATION
44 CD (SPHERICAL), 553 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
1.29 AMPERE Design Current
28 V Design Voltage
36 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1.375 INCH
LIGHT CENTER LENGTH 1.25 INCH
2.38 INCH OVERALL LENGTH
AIRCRAFT, LONG LIFE APPLICATION
10 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S11 SHAPE DESIGNATION
44 CD (SPHERICAL), 553 LUMEN (INITIAL) INTENSITY
C2V FILAMENT TYPE
1.29 AMPERE Design Current
28 V Design Voltage
36 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1.375 INCH
LIGHT CENTER LENGTH 1.25 INCH